Opto 22 G1 Edge to Header Cables OD2

Description
2-ft Edge To Header Cable
Request a Quote
Description
2-ft Edge To Header Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OD2 is a 2-foot edge-to-header cable designed for use with G1 I/O modules. It features a card edge connector on one end and a header connector on the other, facilitating connections between racks and host controllers. This cable is part of the OD series, which utilizes a 50-conductor ribbon cable and is available in standard lengths. The OD2 cable is suitable for applications requiring reliable and efficient data transmission in industrial automation and control systems.

Datasheet Summary
Powered by GS/AI

The OD2 is a 2-foot edge-to-header cable designed for use with G1 I/O modules. It features a card edge connector on one end and a header connector on the other, facilitating connections between racks and host controllers. This cable is part of the OD series, which utilizes a 50-conductor ribbon cable and is available in standard lengths. The OD2 cable is suitable for applications requiring reliable and efficient data transmission in industrial automation and control systems.

Suppliers

Company
Product
Description
Supplier Links
G1 Edge to Header Cables - OD2 - Opto 22
Temecula, CA, USA
G1 Edge to Header Cables
OD2
G1 Edge to Header Cables OD2
2-ft Edge To Header Cable

2-ft Edge To Header Cable

Supplier's Site Datasheet
Between Series Adapter Cables - 5528-OD2-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
5528-OD2-ND
Between Series Adapter Cables 5528-OD2-ND
2-FT EDGE TO HEADER CABLE

2-FT EDGE TO HEADER CABLE

Buy Now Datasheet
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22 - 96F1028 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22
96F1028
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22 96F1028
RIBBON CABLE, EDGE/HEADER 50WAY, 2FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, EDGE/HEADER 50WAY, 2FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number OD2 5528-OD2-ND 96F1028
Product Name G1 Edge to Header Cables Between Series Adapter Cables Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details