Opto 22 Header Cable SNAP-HD-G4F6

Description
The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be integrated with modern Opto 22 products like SNAP PAC controllers, SNAP Ethernet I/O brains, and PAC Project software. The SNAP-HD-G4F6 connects one of the specified high-density digital modules with two G4PB16 digital I/O racks. G1 digital racks with header connectors can also be used. See the SNAP TEX Cables and Breakout Boards Data Sheet under the Docs & Download tabs for rack compatibility.
Request a Quote Datasheet
Description
The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be integrated with modern Opto 22 products like SNAP PAC controllers, SNAP Ethernet I/O brains, and PAC Project software. The SNAP-HD-G4F6 connects one of the specified high-density digital modules with two G4PB16 digital I/O racks. G1 digital racks with header connectors can also be used. See the SNAP TEX Cables and Breakout Boards Data Sheet under the Docs & Download tabs for rack compatibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header Cable - SNAP-HD-G4F6 - Opto 22
Temecula, CA, USA
Header Cable
SNAP-HD-G4F6
Header Cable SNAP-HD-G4F6
The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be integrated with modern Opto 22 products like SNAP PAC controllers, SNAP Ethernet I/O brains, and PAC Project software. The SNAP-HD-G4F6 connects one of the specified high-density digital modules with two G4PB16 digital I/O racks. G1 digital racks with header connectors can also be used. See the SNAP TEX Cables and Breakout Boards Data Sheet under the Docs & Download tabs for rack compatibility.

The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be integrated with modern Opto 22 products like SNAP PAC controllers, SNAP Ethernet I/O brains, and PAC Project software.

The SNAP-HD-G4F6 connects one of the specified high-density digital modules with two G4PB16 digital I/O racks. G1 digital racks with header connectors can also be used. See the SNAP TEX Cables and Breakout Boards Data Sheet under the Docs & Download tabs for rack compatibility.

Supplier's Site
Cable Assemblies - 5528-SNAP-HD-G4F6-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
5528-SNAP-HD-G4F6-ND
Cable Assemblies 5528-SNAP-HD-G4F6-ND
HEADER CABLE FOR SNAP 32-CHANNEL

HEADER CABLE FOR SNAP 32-CHANNEL

Buy Now Datasheet
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 - 41M4264 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
41M4264
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 41M4264
COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SNAP-HD-G4F6 5528-SNAP-HD-G4F6-ND 41M4264
Product Name Header Cable Cable Assemblies Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
Application Instrumentation and Control; LAN / Ethernet; Networking Computer
Product Type Header Cable
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6049A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1929478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok - G125-MC13405M3-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details