Opto 22 8-Wire Cable for I/O Modules SNAP-TEX-CBO6

Description
Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long. Installation, maintenance, and troubleshooting are faster and simpler using SNAP TEX cables. Each cable snaps into the top of one module and terminates at the breakout board with 18-gauge, color-coded flying leads, already stripped and ready for wiring. The leads attach easily to the breakout board with spring connectors. NOTE: On the SNAP-TEX-CBO6, odd-numbered terminals are connected. This cable is generally used with digital input and output modules. See the data sheet for details.
Request a Quote Datasheet
Description
Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long. Installation, maintenance, and troubleshooting are faster and simpler using SNAP TEX cables. Each cable snaps into the top of one module and terminates at the breakout board with 18-gauge, color-coded flying leads, already stripped and ready for wiring. The leads attach easily to the breakout board with spring connectors. NOTE: On the SNAP-TEX-CBO6, odd-numbered terminals are connected. This cable is generally used with digital input and output modules. See the data sheet for details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Wire Cable for I/O Modules - SNAP-TEX-CBO6 - Opto 22
Temecula, CA, USA
8-Wire Cable for I/O Modules
SNAP-TEX-CBO6
8-Wire Cable for I/O Modules SNAP-TEX-CBO6
Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long. Installation, maintenance, and troubleshooting are faster and simpler using SNAP TEX cables. Each cable snaps into the top of one module and terminates at the breakout board with 18-gauge, color-coded flying leads, already stripped and ready for wiring. The leads attach easily to the breakout board with spring connectors. NOTE: On the SNAP-TEX-CBO6, odd-numbered terminals are connected. This cable is generally used with digital input and output modules. See the data sheet for details.

Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long.
Installation, maintenance, and troubleshooting are faster and simpler using SNAP TEX cables. Each cable snaps into the top of one module and terminates at the breakout board with 18-gauge, color-coded flying leads, already stripped and ready for wiring. The leads attach easily to the breakout board with spring connectors.
NOTE: On the SNAP-TEX-CBO6, odd-numbered terminals are connected. This cable is generally used with digital input and output modules. See the data sheet for details.

Supplier's Site
Cable Assemblies - 5528-SNAP-TEX-CBO6-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
5528-SNAP-TEX-CBO6-ND
Cable Assemblies 5528-SNAP-TEX-CBO6-ND
8-WIRE CABLE FOR SNAP I/O MODULE

8-WIRE CABLE FOR SNAP I/O MODULE

Buy Now Datasheet
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 - 12N3818 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
12N3818
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 12N3818
COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 21745368 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
21745368
Cable for Computer Nework Etc… 21745368
COMPUTER CABLE, SNAP TEX, GRAY, CONNECTOR TYPE A/B:HEADER 40 POSITION, CABLE LENGTH: 6 FT (1.83M), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, SNAP TEX, GRAY, CONNECTOR TYPE A/B:HEADER 40 POSITION, CABLE LENGTH: 6 FT (1.83M), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SNAP-TEX-CBO6 5528-SNAP-TEX-CBO6-ND 12N3818 21745368
Product Name 8-Wire Cable for I/O Modules Cable Assemblies Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 Cable for Computer Nework Etc…
Application Instrumentation and Control; Networking Computer Computer
Product Type Flying Leads
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details