Opto 22 G1 Edge to Header Cables CA8

Description
8-ft Edge To Header Cable
Description
8-ft Edge To Header Cable
Datasheet
Datasheet Summary
Powered by GS/AI

The Ribbon Cable, Edge/Header 50Way 2.4M Gray, part number 96F6441, features a 50-conductor design suitable for connecting to card edge and header connectors. This cable is specifically designed for use with Opto 22's G1 I/O modules, providing a reliable interface for host controllers. The cable length is 2.4 meters (approximately 8 feet), and it has a connector pitch of 2.54 mm. It is important to note that this product is not RoHS compliant. This cable is pre-made, offering convenience for engineers looking for standard lengths in their projects.

Datasheet Summary
Powered by GS/AI

The Ribbon Cable, Edge/Header 50Way 2.4M Gray, part number 96F6441, features a 50-conductor design suitable for connecting to card edge and header connectors. This cable is specifically designed for use with Opto 22's G1 I/O modules, providing a reliable interface for host controllers. The cable length is 2.4 meters (approximately 8 feet), and it has a connector pitch of 2.54 mm. It is important to note that this product is not RoHS compliant. This cable is pre-made, offering convenience for engineers looking for standard lengths in their projects.

Suppliers

Company
Product
Description
Supplier Links
G1 Edge to Header Cables - CA8 - Opto 22
Temecula, CA, USA
G1 Edge to Header Cables
CA8
G1 Edge to Header Cables CA8
8-ft Edge To Header Cable

8-ft Edge To Header Cable

Datasheet
Ribbon Cable, Edge/header 50Way 2.4M Gray; Connector Type A Opto 22 - 96F6441 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way 2.4M Gray; Connector Type A Opto 22
96F6441
Ribbon Cable, Edge/header 50Way 2.4M Gray; Connector Type A Opto 22 96F6441
RIBBON CABLE, EDGE/HEADER 50WAY 2.4M GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: No

RIBBON CABLE, EDGE/HEADER 50WAY 2.4M GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Positions; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA8 96F6441
Product Name G1 Edge to Header Cables Ribbon Cable, Edge/header 50Way 2.4M Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6038A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details