8-ft Header To Header Cable
RIBBON CABLE, IDC CONNECTOR, 50WAY, 8FT, GRAY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position
Opto 22 | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | HH8 | 96F1012 |
Product Name | G4 Header to Header Cables | Ribbon Cable, Idc Connector, 50Way, 8Ft, Gray; Connector Type A Opto 22 |
Application | Instrumentation and Control; Networking | |
Product Type | Parallel | |
Cable Type | Flat Cable | |
Cable Length | 1.5 ft (4.57 dm) | 8.01 ft (24.4 dm) |