Opto 22 G1 Edge to Header Cables CA4

Description
4-ft Edge To Header Cable
Datasheet
Description
4-ft Edge To Header Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G1 Edge to Header Cables - CA4 - Opto 22
Temecula, CA, USA
G1 Edge to Header Cables
CA4
G1 Edge to Header Cables CA4
4-ft Edge To Header Cable

4-ft Edge To Header Cable

Datasheet
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22 - 96F6484 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22
96F6484
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22 96F6484
RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: No

RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Positions; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4 96F6484
Product Name G1 Edge to Header Cables Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details