Opto 22 G1 Edge to Header Cables CA10

Description
10-ft Edge To Header Cable
Datasheet
Description
10-ft Edge To Header Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G1 Edge to Header Cables - CA10 - Opto 22
Temecula, CA, USA
G1 Edge to Header Cables
CA10
G1 Edge to Header Cables CA10
10-ft Edge To Header Cable

10-ft Edge To Header Cable

Datasheet
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22 - 96F6482 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22
96F6482
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22 96F6482
RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Position s; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Pitch:2.54mm RoHS Compliant: No

RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Positions; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA10 96F6482
Product Name G1 Edge to Header Cables Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details