Opto 22 G1 Edge to Header Cables CA2

Description
2-ft Edge To Header Cable
Datasheet
Description
2-ft Edge To Header Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G1 Edge to Header Cables - CA2 - Opto 22
Temecula, CA, USA
G1 Edge to Header Cables
CA2
G1 Edge to Header Cables CA2
2-ft Edge To Header Cable

2-ft Edge To Header Cable

Datasheet
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22 - 96F6483 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22
96F6483
Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22 96F6483
RIBBON CABLE, EDGE/HEADER 50WAY, 2FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:2.54mm RoHS Compliant: No

RIBBON CABLE, EDGE/HEADER 50WAY, 2FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Card Edge Receptacle; No. of Positions:50Positions; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2 96F6483
Product Name G1 Edge to Header Cables Ribbon Cable, Edge/header 50Way, 2Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details