Laird Connectivity RF Transceiver Modules and Modems Z040S1AFC

Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip
Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip
Datasheet
Datasheet Summary
Powered by GS/AI

The Z040S1AFC is a surface mount RF transceiver module operating in the 2.4 GHz ISM band, designed for ZigBee,Ñ¢ applications. It features a maximum output power of 40mW, with an outdoor range of up to 1.6 km and an indoor range of 160m. The module supports a serial data rate of up to 115 bps and an RF baud rate of 250 kbps. It operates within a temperature range of -40AöC to +85AöC and has a low power consumption profile, drawing 95mA during transmission and 30mA during reception. The Z040S1AFC includes an integrated 2dBi ceramic antenna and supports over-the-air download (OAD) firmware updates. It is suitable for applications such as automated meter reading, irrigation systems, and medical devices, making it a versatile choice for low-power, secure mesh network solutions.

Datasheet Summary
Powered by GS/AI

The Z040S1AFC is a surface mount RF transceiver module operating in the 2.4 GHz ISM band, designed for ZigBee,Ñ¢ applications. It features a maximum output power of 40mW, with an outdoor range of up to 1.6 km and an indoor range of 160m. The module supports a serial data rate of up to 115 bps and an RF baud rate of 250 kbps. It operates within a temperature range of -40AöC to +85AöC and has a low power consumption profile, drawing 95mA during transmission and 30mA during reception. The Z040S1AFC includes an integrated 2dBi ceramic antenna and supports over-the-air download (OAD) firmware updates. It is suitable for applications such as automated meter reading, irrigation systems, and medical devices, making it a versatile choice for low-power, secure mesh network solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - Z040S1AFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
Z040S1AFC
RF Transceiver Modules and Modems Z040S1AFC
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number Z040S1AFC
Product Name RF Transceiver Modules and Modems
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details