Digi International, Inc. RF Transceiver Modules and Modems XTP9B-DPM-001

Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 602-1870-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
602-1870-ND
RF Transceiver Modules and Modems 602-1870-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1339065-XTP9B-DPM-001 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1339065-XTP9B-DPM-001
RF and Wireless - RF Transceiver Modules and Modems 1339065-XTP9B-DPM-001
Win Source Part Number: 1339065-XTP9B-DPM-00 1 Category: RF and Wireless - RF Transceiver Modules and Modems Series: XTend® Package: Tray Standard Package: 20 Frequency: 902MHz ~ 928MHz Data Rate: 125kbps Antenna Type: Antenna Not Included, MMCX Power - Output: 30dBm Sensitivity: -110dBm Current - Receiving: 35mA RF Family/Standard: General ISM < 1GHz Modulation: FSK Serial Interfaces: UART Current - Transmitting: 710mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Digi Base Product Number: XTP9 California Prop 65: Warning Information

Win Source Part Number: 1339065-XTP9B-DPM-001
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XTend®
Package: Tray
Standard Package: 20
Frequency: 902MHz ~ 928MHz
Data Rate: 125kbps
Antenna Type: Antenna Not Included, MMCX
Power - Output: 30dBm
Sensitivity: -110dBm
Current - Receiving: 35mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK
Serial Interfaces: UART
Current - Transmitting: 710mA
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XTP9
California Prop 65: Warning Information

Buy Now Datasheet
RF Transceiver Modules and Modems - XTP9B-DPM-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
XTP9B-DPM-001
RF Transceiver Modules and Modems XTP9B-DPM-001
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - XTP9B-DPM-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
XTP9B-DPM-001
RF and Wireless - RF Transceiver Modules and Modems XTP9B-DPM-001
RF TXRX MOD ISM < 1GHZ MMCX SMD

RF TXRX MOD ISM < 1GHZ MMCX SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 602-1870-ND 1339065-XTP9B-DPM-001 XTP9B-DPM-001 XTP9B-DPM-001
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz 902 to 928 MHz 902 to 928 MHz
Sensitivity -110 dBm -110 dBm -110 dBm -110 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Transceiver Modules and Modems - 150-BM64SPKS1MC1-0003AA-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2402 to 2480 MHz
View Details
3 suppliers
900MHz HumDT™ Series Transceiver - HUM-900-DT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
View Details
2 suppliers