California Eastern Laboratories - CEL RF/IF and RFID - RF Transceiver Modules and Modems ZICM357SP2-2-R

Description
Win Source Part Number: 1182603-ZICM357SP2-2 -R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: MRD Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 250kbps Memory Size: 192kB Flash, 12kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -103dBm Current - Receiving: 34mA Utilized IC / Part: EM357 RF Family/Standard: 802.15.4 Serial Interfaces: JTAG, SPI, UART Current - Transmitting: 58mA ~ 150mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 CEL Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8525.60.1050 Mfr: CEL Other Names: ZICM357SP2-2-RDKR,ZI CM357SP2-2-RTR,ZICM3 57SP2-2-RCT,ZICM357S P2-2-R-ND Base Product Number: ZICM357
Request a Quote Datasheet
Description
Win Source Part Number: 1182603-ZICM357SP2-2 -R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: MRD Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 250kbps Memory Size: 192kB Flash, 12kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -103dBm Current - Receiving: 34mA Utilized IC / Part: EM357 RF Family/Standard: 802.15.4 Serial Interfaces: JTAG, SPI, UART Current - Transmitting: 58mA ~ 150mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 CEL Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8525.60.1050 Mfr: CEL Other Names: ZICM357SP2-2-RDKR,ZI CM357SP2-2-RTR,ZICM3 57SP2-2-RCT,ZICM357S P2-2-R-ND Base Product Number: ZICM357
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1182603-ZICM357SP2-2-R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1182603-ZICM357SP2-2-R
RF/IF and RFID - RF Transceiver Modules and Modems 1182603-ZICM357SP2-2-R
Win Source Part Number: 1182603-ZICM357SP2-2 -R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: MRD Package: Tape & Reel Standard Package: 600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 250kbps Memory Size: 192kB Flash, 12kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -103dBm Current - Receiving: 34mA Utilized IC / Part: EM357 RF Family/Standard: 802.15.4 Serial Interfaces: JTAG, SPI, UART Current - Transmitting: 58mA ~ 150mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 CEL Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8525.60.1050 Mfr: CEL Other Names: ZICM357SP2-2-RDKR,ZI CM357SP2-2-RTR,ZICM3 57SP2-2-RCT,ZICM357S P2-2-R-ND Base Product Number: ZICM357

Win Source Part Number: 1182603-ZICM357SP2-2-R
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: MRD
Package: Tape & Reel
Standard Package: 600
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Data Rate: 250kbps
Memory Size: 192kB Flash, 12kB SRAM
Antenna Type: Integrated, Trace
Power - Output: 20dBm
Sensitivity: -103dBm
Current - Receiving: 34mA
Utilized IC / Part: EM357
RF Family/Standard: 802.15.4
Serial Interfaces: JTAG, SPI, UART
Current - Transmitting: 58mA ~ 150mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 CEL
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8525.60.1050
Mfr: CEL
Other Names: ZICM357SP2-2-RDKR,ZICM357SP2-2-RTR,ZICM357SP2-2-RCT,ZICM357SP2-2-R-ND
Base Product Number: ZICM357

Buy Now Datasheet
RF Transceiver Modules and Modems - ZICM357SP2-2-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ZICM357SP2-2-RDKR-ND
RF Transceiver Modules and Modems ZICM357SP2-2-RDKR-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ZICM357SP2-2-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ZICM357SP2-2-RCT-ND
RF Transceiver Modules and Modems ZICM357SP2-2-RCT-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ZICM357SP2-2-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ZICM357SP2-2-RTR-ND
RF Transceiver Modules and Modems ZICM357SP2-2-RTR-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ZICM357SP2-2-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ZICM357SP2-2-R
RF Transceiver Modules and Modems ZICM357SP2-2-R
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number 1182603-ZICM357SP2-2-R ZICM357SP2-2-RDKR-ND ZICM357SP2-2-R
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm -103 dBm
Output Power 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Transceiver Modules and Modems - 150-WBZ350UE-I-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
25 Series RF Transceiver Module - TRM-915-R25 - Linx Technologies
Specs
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
View Details