General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, RP-SMA Surface Mount
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, RP-SMA Surface Mount
RF TXRX MOD ISM<1GHZ>
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1871-ND | XTP9B-DPS-001 | XTP9B-DPS-001 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 902 to 928 MHz | 902 to 928 MHz | 902 to 928 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |