FM ZETA Transceiver Module 433MHz DIP
Transceiver Module 433MHz Through Hole
RF TXRX MODULE TH
| RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1251245 | ZETAPLUS-433-D | ZETAPLUS-433-D |
| Product Name | RF Modules | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Modulation; Fm | ||
| Features | RoHS | RoHS | |
| Interface Type | Serial Interface; Serial | ||
| Package Type | 10-DIP Module | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |