California Eastern Laboratories - CEL RF Transceiver Modules and Modems ZICM357SP2-1-R

Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ZICM357SP2-1-R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ZICM357SP2-1-R-ND
RF Transceiver Modules and Modems ZICM357SP2-1-R-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules - ZICM357SP2-1-R - 904251-ZICM357SP2-1-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ZICM357SP2-1-R
904251-ZICM357SP2-1-R
RF Transceiver Modules - ZICM357SP2-1-R 904251-ZICM357SP2-1-R
Manufacturer: CEL Win Source Part Number: 904251-ZICM357SP2-1- R Series: MeshConnect™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: ZICM357 Categories: RF/IF and RFID ECCN: 5A002A1 CEL Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8525.60.1050

Manufacturer: CEL
Win Source Part Number: 904251-ZICM357SP2-1-R
Series: MeshConnect™
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: ZICM357
Categories: RF/IF and RFID
ECCN: 5A002A1 CEL
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8525.60.1050

Buy Now Datasheet
RF Transceiver Modules and Modems - ZICM357SP2-1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ZICM357SP2-1-R
RF Transceiver Modules and Modems ZICM357SP2-1-R
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number ZICM357SP2-1-R-ND 904251-ZICM357SP2-1-R ZICM357SP2-1-R
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - ZICM357SP2-1-R RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Output Power 20 dBm 20 dBm
Package Type Surface Mount; Module Surface Mount; Surface Mount Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF/IF and RFID - RF Transceiver ICs - 1046852-ATMEGA128RFA1-ZF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details