RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module Antenna Not Included Surface Mount
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2647832 | ZETA20-8D | ZETA20-8D |
| Product Name | RF Modules | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Modulation; FM | ||
| Features | RoHS | RoHS | |
| Output Power | 20 dBm | 20 dBm | 20 dBm |
| Operating Temperature | -40.0 to ? C (-40.0 to ? F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 850 to 870 MHz |