RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ZETA-433-SO | ZETA-433-SO |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 433 MHz | 433 MHz |
| Data Rate | 500 kbps | 500 kbps |
| Sensitivity | -116 dBm | -116 dBm |
| Output Power | 13 dBm | 13 dBm |