RF TXRX MODULE SMD
Transceiver Module 433MHz Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ZETAPLUS-915-SO | ZETAPLUS-915-SO |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Output Power | -116 dBm | 13 dBm |
| Supply Current | 18 mA | |
| Package Type | Surface Mount; 12-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |