ams AS5162 Rotary Sensor. 12-bit rotary position sensor with linear analog output and overvoltage protection AS5162

Description
The AS5162 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.
Description
The AS5162 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Suppliers

Company
Product
Description
Supplier Links
AS5162 Rotary Sensor.  12-bit rotary position sensor with linear analog output and overvoltage protection - AS5162 - ams
Premstaetten, Austria
AS5162 Rotary Sensor. 12-bit rotary position sensor with linear analog output and overvoltage protection
AS5162
AS5162 Rotary Sensor. 12-bit rotary position sensor with linear analog output and overvoltage protection AS5162
The AS5162 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

The AS5162 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5162
Product Name AS5162 Rotary Sensor. 12-bit rotary position sensor with linear analog output and overvoltage protection
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire Dynamic Peak Detecting Hall - ATS617LSGTN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRBE-CA3-YR90-N-1-ZU-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
EtherCat Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC EtherCat - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Non-Contacting Magnetic Encoder - MC1-2800 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 15840 degrees
Mechanical Range 15840 degrees
Classification Sensor Element/Chip
View Details