ams AS5047D Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count AS5047D

Description
The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047D and to program non-volatile settings without a dedicated programmer. The resolution of the incremental ABI interface is programmable with a maximum resolution of 2000 steps / 500 pulses per revolution in decimal mode and 2048 steps / 512 pules per revolution in binary mode.
Description
The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047D and to program non-volatile settings without a dedicated programmer. The resolution of the incremental ABI interface is programmable with a maximum resolution of 2000 steps / 500 pulses per revolution in decimal mode and 2048 steps / 512 pules per revolution in binary mode.

Suppliers

Company
Product
Description
Supplier Links
AS5047D Rotary Sensor.  14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count - AS5047D - ams
Premstaetten, Austria
AS5047D Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count
AS5047D
AS5047D Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count AS5047D
The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047D and to program non-volatile settings without a dedicated programmer. The resolution of the incremental ABI interface is programmable with a maximum resolution of 2000 steps / 500 pulses per revolution in decimal mode and 2048 steps / 512 pules per revolution in binary mode.

The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047D and to program non-volatile settings without a dedicated programmer. The resolution of the incremental ABI interface is programmable with a maximum resolution of 2000 steps / 500 pulses per revolution in decimal mode and 2048 steps / 512 pules per revolution in binary mode.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5047D
Product Name AS5047D Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000011542-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Sensor box - SRBE-CA3-YR90-N-1-ZU-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
1200-1800 Series 1201 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details