ams AS5134 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output AS5134

Description
The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal.
Description
The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal.

Suppliers

Company
Product
Description
Supplier Links
AS5134 Rotary Sensor.  8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output - AS5134 - ams
Premstaetten, Austria
AS5134 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output
AS5134
AS5134 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output AS5134
The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal.

The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5134
Product Name AS5134 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Sensors Position - SP20310 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBE-CA3-YR90-N-1-ZU-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
9850 Gen II Series Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details