ams AS5130 Rotary Sensor. 8-bit rotary position sensor with digital interface and PWM output AS5130

Description
The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360°and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8 bit = 256 positions per revolution via a serial bit stream and as a PWM signal. The AS5130 can be operated in pulsed mode (Vsupply=off) allowing very low power consumption during polling of the rotary position of the magnet.
Description
The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360°and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8 bit = 256 positions per revolution via a serial bit stream and as a PWM signal. The AS5130 can be operated in pulsed mode (Vsupply=off) allowing very low power consumption during polling of the rotary position of the magnet.

Suppliers

Company
Product
Description
Supplier Links
AS5130 Rotary Sensor.  8-bit rotary position sensor with digital interface and PWM output - AS5130 - ams
Premstaetten, Austria
AS5130 Rotary Sensor. 8-bit rotary position sensor with digital interface and PWM output
AS5130
AS5130 Rotary Sensor. 8-bit rotary position sensor with digital interface and PWM output AS5130
The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360°and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8 bit = 256 positions per revolution via a serial bit stream and as a PWM signal. The AS5130 can be operated in pulsed mode (Vsupply=off) allowing very low power consumption during polling of the rotary position of the magnet.

The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360°and over an extended ambient temperature of -40°C to +150°C. . The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8 bit = 256 positions per revolution via a serial bit stream and as a PWM signal. The AS5130 can be operated in pulsed mode (Vsupply=off) allowing very low power consumption during polling of the rotary position of the magnet.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5130
Product Name AS5130 Rotary Sensor. 8-bit rotary position sensor with digital interface and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000011320-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Sensor box - SRBE-CA3-YR90-N-20N-ZC-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
9850 Gen II Series Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details