ams AS5262 Rotary Sensor. Redundant 12-bit rotary position sensor with linear analog output and overvoltage protection AS5262

Description
The AS5262 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.
Description
The AS5262 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Suppliers

Company
Product
Description
Supplier Links
AS5262 Rotary Sensor.  Redundant 12-bit rotary position sensor with linear analog output and overvoltage protection - AS5262 - ams
Premstaetten, Austria
AS5262 Rotary Sensor. Redundant 12-bit rotary position sensor with linear analog output and overvoltage protection
AS5262
AS5262 Rotary Sensor. Redundant 12-bit rotary position sensor with linear analog output and overvoltage protection AS5262
The AS5262 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

The AS5262 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as analog ratiometric output signal. The internal 14-bit core of the AS5162 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5262
Product Name AS5262 Rotary Sensor. Redundant 12-bit rotary position sensor with linear analog output and overvoltage protection
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating Automatic-TPOS Camshaft Speed Sensor IC - A16311PUCA-SLTMU12BAL - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBC-CA3-YR90-N-20N-ZC-C2P20-EX6 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
CANopen Safety Single-turn Stainless Steel Absolute Rotary Encoder - IXARC CANopen - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Rotary Shaft Type Rotary Position Sensors - Vert-X 2800 Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
Technology Potentiometer; Hall-Effect Pot
View Details