ams AS5147 Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count AS5147

Description
The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147 and to program non-volatile settings without a dedicated programmer. The resolution of the ABI signal is programmable to 2048 steps / 512 pulses per revolution or 1024 steps / 256 pulses per revolution. The AS5147 has also a programmable UVW output and supports embedded self-diagnostics features.
Description
The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147 and to program non-volatile settings without a dedicated programmer. The resolution of the ABI signal is programmable to 2048 steps / 512 pulses per revolution or 1024 steps / 256 pulses per revolution. The AS5147 has also a programmable UVW output and supports embedded self-diagnostics features.

Suppliers

Company
Product
Description
Supplier Links
AS5147 Rotary Sensor.  14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count - AS5147 - ams
Premstaetten, Austria
AS5147 Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count
AS5147
AS5147 Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count AS5147
The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147 and to program non-volatile settings without a dedicated programmer. The resolution of the ABI signal is programmable to 2048 steps / 512 pulses per revolution or 1024 steps / 256 pulses per revolution. The AS5147 has also a programmable UVW output and supports embedded self-diagnostics features.

The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147 and to program non-volatile settings without a dedicated programmer. The resolution of the ABI signal is programmable to 2048 steps / 512 pulses per revolution or 1024 steps / 256 pulses per revolution. The AS5147 has also a programmable UVW output and supports embedded self-diagnostics features.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5147
Product Name AS5147 Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating TPOS Cam Speed Sensor - ATS675LSETN-HT-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRAP-M-CA1-YB270-1-A-TP20-EX2 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
EtherNet/IP Single-turn Absolute Rotary Encoder - IXARC EtherNet/IP - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Multi-turn Sensor, Non-contacting - MZ1-2200, CANopen - Novotechnik U.S., Inc.
Specs
Measuring Range 15840 degrees
Mechanical Range 15840 degrees
Classification Sensor Element/Chip
View Details