ams AS5261 Rotary Sensor. Redundant 12-bit rotary position sensor with PWM output and overvoltage protection AS5261

Description
The AS5261 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as PWM output signal. The internal 14-bit core of the AS5161 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.
Description
The AS5261 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as PWM output signal. The internal 14-bit core of the AS5161 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Suppliers

Company
Product
Description
Supplier Links
Premstaetten, Austria
AS5261 Rotary Sensor. Redundant 12-bit rotary position sensor with PWM output and overvoltage protection
AS5261
AS5261 Rotary Sensor. Redundant 12-bit rotary position sensor with PWM output and overvoltage protection AS5261
The AS5261 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as PWM output signal. The internal 14-bit core of the AS5161 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

The AS5261 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute angle measurement with a resolution of 0.09° over a full revolution as PWM output signal. The internal 14-bit core of the AS5161 enables a fine programming of the start and stop positions with a resolution of 0.02° to allow the finest system mechanical adjustments.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5261
Product Name AS5261 Rotary Sensor. Redundant 12-bit rotary position sensor with PWM output and overvoltage protection
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating Automatic-TPOS Camshaft Speed Sensor IC - A16311PUCA-SLTMU12BAL - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBE-CA3-YR90-MW-22A-1W-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DeviceNet Multi-turn Absolute Rotary Encoder - IXARC DeviceNet - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
Rotary Shaft Type Rotary Position Sensors - PC90 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 300 degrees
Mechanical Range 300 degrees
Classification Sensor Element/Chip
View Details