ams AS5140H Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output AS5140H

Description
The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.35° = 1024 positions per revolution via a serial bit stream and as a PWM signal.
Description
The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.35° = 1024 positions per revolution via a serial bit stream and as a PWM signal.

Suppliers

Company
Product
Description
Supplier Links
AS5140H Rotary Sensor.  10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output - AS5140H - ams
Premstaetten, Austria
AS5140H Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output
AS5140H
AS5140H Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output AS5140H
The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.35° = 1024 positions per revolution via a serial bit stream and as a PWM signal.

The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.35° = 1024 positions per revolution via a serial bit stream and as a PWM signal.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5140H
Product Name AS5140H Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Crankshaft Sensor IC - A16601PUCFTN - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRBC-CA3-YR90-N-20N-ZC-C2P20-EX6 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Incremental Rotary Encoder - IXARC Incremental - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
View Details
Rotary Shaft Type Rotary Position Sensors - Vert-X 2200 Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
Technology Potentiometer; Hall-Effect Pot
View Details