ams AS5145H Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface) and PWM output AS5145H

Description
The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal.
Description
The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal.

Suppliers

Company
Product
Description
Supplier Links
AS5145H Rotary Sensor.  12-bit rotary position sensor with digital angle (Interface) and PWM output - AS5145H - ams
Premstaetten, Austria
AS5145H Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface) and PWM output
AS5145H
AS5145H Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface) and PWM output AS5145H
The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal.

The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5145H
Product Name AS5145H Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface) and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Crankshaft Position Sensor IC with Speed and Direction Output - A1696PKH - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBE-CA3-YR90-MW-22A-2W-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Explosion Proof Single-turn Absolute Rotary Encoder - IXARC Explosion Proof - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Rotary Shaft Type Rotary Position Sensors - P 2500 Series (Low torque) - Novotechnik U.S., Inc.
Specs
Measuring Range 345 degrees
Mechanical Range 345 degrees
Classification Sensor Element/Chip
View Details