ams AS5132 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output AS5132

Description
The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal. An additional U,V,W output can be used for a block commutation for a brushless DC motor. To improve the torque over speed, a pre-commutation is possible.
Description
The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal. An additional U,V,W output can be used for a block commutation for a brushless DC motor. To improve the torque over speed, a pre-commutation is possible.

Suppliers

Company
Product
Description
Supplier Links
AS5132 Rotary Sensor.  8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output - AS5132 - ams
Premstaetten, Austria
AS5132 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output
AS5132
AS5132 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output AS5132
The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal. An additional U,V,W output can be used for a block commutation for a brushless DC motor. To improve the torque over speed, a pre-commutation is possible.

The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial output over the interface and as a pulse width modulated (PWM) signal. An additional U,V,W output can be used for a block commutation for a brushless DC motor. To improve the torque over speed, a pre-commutation is possible.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5132
Product Name AS5132 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000010228-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Sensor box - SRBE-CA3-YR90-N-1-N-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
1200-1800 Series 1601 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 320 to 350 degrees
Classification Sensor Element/Chip
View Details