ams AS5047P High Resolution Position Sensor. 14-bit on axis magnetic rotary position sensor AS5047P

Description
The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4000 steps / 1000 pulses per revolution in decimal mode and 4096 steps / 1024 pulses per revolution in binary mode. The resolution of the ABI signal is programmable and can be reduced to 100 steps per revolution, or 25 pulses per revolution.
Description
The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4000 steps / 1000 pulses per revolution in decimal mode and 4096 steps / 1024 pulses per revolution in binary mode. The resolution of the ABI signal is programmable and can be reduced to 100 steps per revolution, or 25 pulses per revolution.

Suppliers

Company
Product
Description
Supplier Links
AS5047P High Resolution Position Sensor.  14-bit on axis magnetic rotary position sensor - AS5047P - ams
Premstaetten, Austria
AS5047P High Resolution Position Sensor. 14-bit on axis magnetic rotary position sensor
AS5047P
AS5047P High Resolution Position Sensor. 14-bit on axis magnetic rotary position sensor AS5047P
The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4000 steps / 1000 pulses per revolution in decimal mode and 4096 steps / 1024 pulses per revolution in binary mode. The resolution of the ABI signal is programmable and can be reduced to 100 steps per revolution, or 25 pulses per revolution.

The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and offers a robust design that suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5047P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4000 steps / 1000 pulses per revolution in decimal mode and 4096 steps / 1024 pulses per revolution in binary mode. The resolution of the ABI signal is programmable and can be reduced to 100 steps per revolution, or 25 pulses per revolution.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5047P
Product Name AS5047P High Resolution Position Sensor. 14-bit on axis magnetic rotary position sensor
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000008638-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sensor box - SRBE-CA3-YR90-N-20N-ZC-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
1202-1802 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details