ams AS5030 Rotary Sensor. 8-bit rotary position sensor with digital angle (interface) and PWM output AS5030

Description
The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 8 bit = 256 positions per revolution and is provided as a digital value on the serial interface (SSI) and on the PWM output signal.
Description
The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 8 bit = 256 positions per revolution and is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

Suppliers

Company
Product
Description
Supplier Links
AS5030 Rotary Sensor.  8-bit rotary position sensor with digital angle (interface) and PWM output - AS5030 - ams
Premstaetten, Austria
AS5030 Rotary Sensor. 8-bit rotary position sensor with digital angle (interface) and PWM output
AS5030
AS5030 Rotary Sensor. 8-bit rotary position sensor with digital angle (interface) and PWM output AS5030
The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 8 bit = 256 positions per revolution and is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 8 bit = 256 positions per revolution and is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5030
Product Name AS5030 Rotary Sensor. 8-bit rotary position sensor with digital angle (interface) and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000011234-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sensor box - SRBC-CA3-YR90-N-1-ZU-C2P20 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
1200-1800 Series 1201 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details