ams AS5147P High Speed Rotary Position Sensor. 14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count AS5147P

Description
The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4096 steps / 1024 pulses per revolution. The product is defined as SEooC (Safety Element out of Context) according ISO26262 including FMEDA, safety manual and third party qualification.
Description
The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4096 steps / 1024 pulses per revolution. The product is defined as SEooC (Safety Element out of Context) according ISO26262 including FMEDA, safety manual and third party qualification.

Suppliers

Company
Product
Description
Supplier Links
AS5147P High Speed Rotary Position Sensor.  14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count - AS5147P - ams
Premstaetten, Austria
AS5147P High Speed Rotary Position Sensor. 14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count
AS5147P
AS5147P High Speed Rotary Position Sensor. 14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count AS5147P
The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147P and to program non-volatile settings without a dedicated programmer. Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4096 steps / 1024 pulses per revolution. The product is defined as SEooC (Safety Element out of Context) according ISO26262 including FMEDA, safety manual and third party qualification.

The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency.
The robust design of the device suppresses the influence of any homogenous external stray magnetic field. A standard 4-wire SPI serial interface allows a host microcontroller to read 14-bit absolute angle position data from the AS5147P and to program non-volatile settings without a dedicated programmer.
Incremental movements are indicated on a set of ABI signals with a maximum resolution of 4096 steps / 1024 pulses per revolution. The product is defined as SEooC (Safety Element out of Context) according ISO26262 including FMEDA, safety manual and third party qualification.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5147P
Product Name AS5147P High Speed Rotary Position Sensor. 14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000010179-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Sensor box - SRAP-M-CA1-BB270-1-A-TP20 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
3201-3701 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 1080 to 3600 degrees
Classification Sensor Element/Chip
View Details