ams AS5145B Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface), PWM and ABI output AS5145B

Description
The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal. The incremental output (=ABI-interface) is preprogrammed for 12 bit = 4096 positions.
Description
The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal. The incremental output (=ABI-interface) is preprogrammed for 12 bit = 4096 positions.

Suppliers

Company
Product
Description
Supplier Links
AS5145B Rotary Sensor.  12-bit rotary position sensor with digital angle (Interface), PWM and ABI output - AS5145B - ams
Premstaetten, Austria
AS5145B Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface), PWM and ABI output
AS5145B
AS5145B Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface), PWM and ABI output AS5145B
The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal. The incremental output (=ABI-interface) is preprogrammed for 12 bit = 4096 positions.

The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 0.0879° = 4096 positions per revolution via a serial bit stream and as a PWM signal. The incremental output (=ABI-interface) is preprogrammed for 12 bit = 4096 positions.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5145B
Product Name AS5145B Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface), PWM and ABI output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Self Calibrating Differential Gear Tooth Sensor - ATS616LSGTN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRBE-CA3-YR90-N-1-N-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
SSI Single-turn Stainless Steel Absolute Rotary Encoder - IXARC SSI - POSITAL B.V.
Specs
Measuring Range 0 to 4294967296 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Touchless Rotary Position Sensors - RFE-3200 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details