ams AS5045 Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM output AS5045

Description
The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 12 bit = 4096 positions per revolution and it is provided as a digital value on the serial interface (SSI) and on the PWM output signal.
Description
The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 12 bit = 4096 positions per revolution and it is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

Suppliers

Company
Product
Description
Supplier Links
AS5045 Rotary Sensor.  12-bit rotary position sensor with digital angle (interface) and PWM output - AS5045 - ams
Premstaetten, Austria
AS5045 Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM output
AS5045
AS5045 Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM output AS5045
The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 12 bit = 4096 positions per revolution and it is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the sensor IC and the zero position can be programmed into the device. The absolute magnet angular position is measured with a resolution of 12 bit = 4096 positions per revolution and it is provided as a digital value on the serial interface (SSI) and on the PWM output signal.

Supplier's Site

Technical Specifications

  ams
Product Category Rotary Position Sensors
Product Number AS5045
Product Name AS5045 Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM output
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000003269-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sensor box - SRAP-M-CA1-BB270-1-A-TP20 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
SENSOR, ROTARY, ROTATION: 45 DEG ELECTRICAL, 180 DEG MECHANICAL - 70029104 - Allied Electronics, Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details