diaago 10.0ml 24 Square Well V Bottom 10S24-318V

Description
Maximum Volume of 10.0ml. Square well with ‘V’ bottom for maximum liquid extraction. Features Maximum Volume of 10.0ml Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.
Description
Maximum Volume of 10.0ml. Square well with ‘V’ bottom for maximum liquid extraction. Features Maximum Volume of 10.0ml Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
10.0ml 24 Square Well V Bottom - 10S24-318V - diaago
Danville, CA, United States
10.0ml 24 Square Well V Bottom
10S24-318V
10.0ml 24 Square Well V Bottom 10S24-318V
Maximum Volume of 10.0ml. Square well with ‘V’ bottom for maximum liquid extraction. Features Maximum Volume of 10.0ml Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

Maximum Volume of 10.0ml. Square well with ‘V’ bottom for maximum liquid extraction.

Features

  • Maximum Volume of 10.0ml
  • Square well with ‘V’ bottom for maximum liquid extraction.
  • High uniformity from well to well
  • Raised well rims for reliable closing with heat sealing.
  • Easy and reliable stacking
  • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
  • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
  • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
  • Autoclavable (121 °C, 20 min)
  • Available with barcode.
Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 10S24-318V
Product Name 10.0ml 24 Square Well V Bottom
Number of Wells 24
Unlock Full Specs
to access all available technical data

Similar Products

1.0ml 96 Round Well U Bottom - 1R96-004U - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 384
View Details
2.0ml 96 Square Well U Bottom - 2S96-002U - diaago
Specs
Number of Wells 96
Well Volume 2000 µl (0.1220 cubic inches)
View Details
PCR Plates - 96-Well PCR Plate - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 96
View Details