diaago 1.1mL Round Well 'U' Bottom 1.1R96-014ULP

Description
This plate has a height of 27mm which maximizes laboratory and automation plate storage space. Designed with sealing rims to provide excellent heat and adhesive sealing. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. The well diameter is 8.5mm and well depth is 24.5mm This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Available sterile or non-sterile
Description
This plate has a height of 27mm which maximizes laboratory and automation plate storage space. Designed with sealing rims to provide excellent heat and adhesive sealing. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. The well diameter is 8.5mm and well depth is 24.5mm This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Available sterile or non-sterile

Suppliers

Company
Product
Description
Supplier Links
1.1mL Round Well 'U' Bottom - 1.1R96-014ULP - diaago
Danville, CA, United States
1.1mL Round Well 'U' Bottom
1.1R96-014ULP
1.1mL Round Well 'U' Bottom 1.1R96-014ULP
This plate has a height of 27mm which maximizes laboratory and automation plate storage space. Designed with sealing rims to provide excellent heat and adhesive sealing. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. The well diameter is 8.5mm and well depth is 24.5mm This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Available sterile or non-sterile

This plate has a height of 27mm which maximizes laboratory and automation plate storage space. Designed with sealing rims to provide excellent heat and adhesive sealing.

This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C.

The well diameter is 8.5mm and well depth is 24.5mm

This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers.

Features

• Manufactured in ISO Class 8 Cleanroom in Ireland
• Alphanumeric well coding
• High temperature and chemical resistance (-80°C to +121°C)
• Autoclavable
• RNase, DNase Free and Non-Pyrogenic
• Stackable for use in plate & automation hotels
• Available sterile or non-sterile

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 1.1R96-014ULP
Product Name 1.1mL Round Well 'U' Bottom
Well Volume 1100 µl (0.0671 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

0.40ml 96 Round Wells Round Bottom - R96-302U - diaago
Specs
Number of Wells 96
Well Volume 400 µl (0.0244 cubic inches)
View Details
Assay Microplates - Matrix 96-Well Glass Bottom Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details
1.0ml 96 Round Well Round Bottom (Low Profile) - 1R96-304ULP - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 96
View Details