diaago 2.0ml Deepwell Plate (for Storage and Collection) 2R96-310U

Description
This 2.0ml round well plate has a ‘U’ bottom to aid mixing, pelleting and washing. Temperature range for use -80ºC to 120ºC. Features Total volume of 2.0mL. Round well with ‘U’ bottom to aid mixing, pelleting and washing. Certified DNase/RNase and Pyrogen free. Moulded in a high-performance virgin medical grade polypropylene. High chemical resistance. Class leading low levels of extractible elements. High uniformity from well to well. Raised well rims for reliable closing with heat sealing. Easy and reliable stacking. Autoclavable. Temperature range for use -80ºC to 120ºC Moulded in ISO Class 8 cleanrooms with high levels of automation. Sterilised product available on request. Barcoding available on request
Description
This 2.0ml round well plate has a ‘U’ bottom to aid mixing, pelleting and washing. Temperature range for use -80ºC to 120ºC. Features Total volume of 2.0mL. Round well with ‘U’ bottom to aid mixing, pelleting and washing. Certified DNase/RNase and Pyrogen free. Moulded in a high-performance virgin medical grade polypropylene. High chemical resistance. Class leading low levels of extractible elements. High uniformity from well to well. Raised well rims for reliable closing with heat sealing. Easy and reliable stacking. Autoclavable. Temperature range for use -80ºC to 120ºC Moulded in ISO Class 8 cleanrooms with high levels of automation. Sterilised product available on request. Barcoding available on request

Suppliers

Company
Product
Description
Supplier Links
2.0ml Deepwell Plate (for Storage and Collection) - 2R96-310U - diaago
Danville, CA, United States
2.0ml Deepwell Plate (for Storage and Collection)
2R96-310U
2.0ml Deepwell Plate (for Storage and Collection) 2R96-310U
This 2.0ml round well plate has a ‘U’ bottom to aid mixing, pelleting and washing. Temperature range for use -80ºC to 120ºC. Features Total volume of 2.0mL. Round well with ‘U’ bottom to aid mixing, pelleting and washing. Certified DNase/RNase and Pyrogen free. Moulded in a high-performance virgin medical grade polypropylene. High chemical resistance. Class leading low levels of extractible elements. High uniformity from well to well. Raised well rims for reliable closing with heat sealing. Easy and reliable stacking. Autoclavable. Temperature range for use -80ºC to 120ºC Moulded in ISO Class 8 cleanrooms with high levels of automation. Sterilised product available on request. Barcoding available on request

This 2.0ml round well plate has a ‘U’ bottom to aid mixing, pelleting and washing. Temperature range for use -80ºC to 120ºC.

Features

  • Total volume of 2.0mL.
  • Round well with ‘U’ bottom to aid mixing, pelleting and washing.
  • Certified DNase/RNase and Pyrogen free.
  • Moulded in a high-performance virgin medical grade polypropylene.
  • High chemical resistance.
  • Class leading low levels of extractible elements.
  • High uniformity from well to well.
  • Raised well rims for reliable closing with heat sealing.
  • Easy and reliable stacking.
  • Autoclavable.
  • Temperature range for use -80ºC to 120ºC
  • Moulded in ISO Class 8 cleanrooms with high levels of automation.
  • Sterilised product available on request.
  • Barcoding available on request
Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 2R96-310U
Product Name 2.0ml Deepwell Plate (for Storage and Collection)
Well Volume 2000 µl (0.1220 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

1.0ml 96 Round Well U Bottom - 1R96-004U - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
PCR Plates - 48-Well PCR Plate - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 48
View Details
1.1mL Round Well 'U' Bottom - 1.1R96-014ULP - diaago
Specs
Well Volume 1100 µl (0.0671 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details