diaago 0.40ml 96 Round Wells Round Bottom R96-302U

Description
High uniformity from well to well with this .40ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 0.40ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.
Description
High uniformity from well to well with this .40ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 0.40ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
0.40ml 96 Round Wells Round Bottom - R96-302U - diaago
Danville, CA, United States
0.40ml 96 Round Wells Round Bottom
R96-302U
0.40ml 96 Round Wells Round Bottom R96-302U
High uniformity from well to well with this .40ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 0.40ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

High uniformity from well to well with this .40ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable.

Features

  • Working volume of 0.40ml
  • Round well with ‘Round bottom.
  • High uniformity from well to well
  • Raised well rims for reliable closing with heat sealing.
  • Easy and reliable stacking
  • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
  • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
  • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
  • Autoclavable (121 °C, 20 min)
  • Available with barcode.
Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number R96-302U
Product Name 0.40ml 96 Round Wells Round Bottom
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

1.1mL Round Well 'U' Bottom - 1.1R96-014ULP - diaago
Specs
Well Volume 1100 µl (0.0671 cubic inches)
View Details
Assay Microplates - Matrix 96-Well Glass Bottom Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details
96 Well PCR Plate, Half Skirt, Clear, 0.2mL - 229513 - diaago
Specs
Number of Wells 96
Well Volume 200 µl (0.0122 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 1536
View Details