diaago 2.0ml 96 Square Well Pyramid Bottom 2S96-002V

Description
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘V’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘V’ bottom for maximum liquid extraction or Round well with ‘U’ bottom • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.
Description
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘V’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘V’ bottom for maximum liquid extraction or Round well with ‘U’ bottom • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
2.0ml 96 Square Well Pyramid Bottom - 2S96-002V - diaago
Danville, CA, United States
2.0ml 96 Square Well Pyramid Bottom
2S96-002V
2.0ml 96 Square Well Pyramid Bottom 2S96-002V
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘V’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘V’ bottom for maximum liquid extraction or Round well with ‘U’ bottom • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘V’ bottom for maximum liquid extraction.

Features

• Working Volume of 2.0ml
• Square well with ‘V’ bottom for maximum liquid extraction or Round well with ‘U’ bottom
• High uniformity from well to well
• Raised well rims for reliable closing with heat sealing.
• Easy and reliable stacking
• Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
• Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
• Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
• Autoclavable (121 °C, 20 min)
• Available with barcode.

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 2S96-002V
Product Name 2.0ml 96 Square Well Pyramid Bottom
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

96 Well PCR Plate, No Skirt, Clear, 0.2mL - 229514 - diaago
Specs
Number of Wells 96
Well Volume 200 µl (0.0122 cubic inches)
View Details
Cell Culture Microplates - Matrix 96-Well Tissue Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 96
View Details
2.2mL Square Well 'V' Bottom (With Notches) - 2.2S96-011VKF - diaago
Specs
Well Volume 2200 µl (0.1343 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 384
View Details