The 2.2-mL square well 'V' bottom plate has been developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. It has a well depth of 41.3mm and a total volume of 2.4mL
It has the added benefit of notches on the sidewall for compatibility with Kingfisher® platforms.
This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C.
This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers.
Features
• Manufactured in ISO Class 8 Cleanroom in Ireland
• Alphanumeric well coding
• High temperature and chemical resistance (-80°C to +121°C)
• Autoclavable
• RNase, DNase Free and Non-Pyrogenic
• Stackable for use in plate & automation hotels
• Stack Height for 2 plates 86.00
• Available sterile or non-sterile
• Flat surface for sealing with adhesive and heat seals
| diaago | |
|---|---|
| Product Category | Microplates |
| Product Number | 2.2S96-011VKF |
| Product Name | 2.2mL Square Well 'V' Bottom (With Notches) |
| Well Volume | 2200 µl (0.1343 cubic inches) |