diaago 2.0ml 96 Square Well U Bottom 2S96-002U

Description
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘U’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘U’ bottom for maximum liquid extraction • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.
Description
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘U’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘U’ bottom for maximum liquid extraction • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
2.0ml 96 Square Well U Bottom - 2S96-002U - diaago
Danville, CA, United States
2.0ml 96 Square Well U Bottom
2S96-002U
2.0ml 96 Square Well U Bottom 2S96-002U
Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘U’ bottom for maximum liquid extraction. Features • Working Volume of 2.0ml • Square well with ‘U’ bottom for maximum liquid extraction • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes. This plate has 2.0ml of working volume and a square well with ‘U’ bottom for maximum liquid extraction.

Features

• Working Volume of 2.0ml
• Square well with ‘U’ bottom for maximum liquid extraction
• High uniformity from well to well
• Raised well rims for reliable closing with heat sealing.
• Easy and reliable stacking
• Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
• Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
• Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
• Autoclavable (121 °C, 20 min)
• Available with barcode.

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 2S96-002U
Product Name 2.0ml 96 Square Well U Bottom
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details
1.0ml 96 Square Well U Bottom - 1S96-306ULP - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Assay Microplates - Matrix 96-Well Glass Bottom Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details
1.0ml 96 Round Well U Bottom - 1R96-004U - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details