diaago 1.0ml 96 Round Well Round Bottom (Low Profile) 1R96-304ULP

Description
High uniformity from well to well with this low profile 1.0ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 1.0ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.
Description
High uniformity from well to well with this low profile 1.0ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 1.0ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
1.0ml 96 Round Well Round Bottom (Low Profile) - 1R96-304ULP - diaago
Danville, CA, United States
1.0ml 96 Round Well Round Bottom (Low Profile)
1R96-304ULP
1.0ml 96 Round Well Round Bottom (Low Profile) 1R96-304ULP
High uniformity from well to well with this low profile 1.0ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable. Features Working volume of 1.0ml Round well with ‘Round bottom. High uniformity from well to well Raised well rims for reliable closing with heat sealing. Easy and reliable stacking Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes Autoclavable (121 °C, 20 min) Available with barcode.

High uniformity from well to well with this low profile 1.0ml round well, round bottom plate. Plates have raised well rims for reliable closing and sealing, and are easily stackable.

Features

  • Working volume of 1.0ml
  • Round well with ‘Round bottom.
  • High uniformity from well to well
  • Raised well rims for reliable closing with heat sealing.
  • Easy and reliable stacking
  • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
  • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
  • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
  • Autoclavable (121 °C, 20 min)
  • Available with barcode.
Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 1R96-304ULP
Product Name 1.0ml 96 Round Well Round Bottom (Low Profile)
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

96 Well PCR Plate, No Skirt, Clear, 0.2mL - 229514 - diaago
Specs
Number of Wells 96
Well Volume 200 µl (0.0122 cubic inches)
View Details
Cell Culture Microplates - Matrix 384-Well Tissue Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 384
View Details
2.0ml 96 Square Well U Bottom - 2S96-002U - diaago
Specs
Number of Wells 96
Well Volume 2000 µl (0.1220 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details