diaago 2.2mL Square Well 'U' Bottom (Kingfisher Notches) 2.2S96-013UKF

Description
Developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. The plate has the added benefit of notches on the sidewall for compatibility with Kingfisher® platforms. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Stack Height for 2 plates 85.81mm • Available sterile or non-sterile • Flat surface for sealing with adhesive and heat seals
Description
Developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. The plate has the added benefit of notches on the sidewall for compatibility with Kingfisher® platforms. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Stack Height for 2 plates 85.81mm • Available sterile or non-sterile • Flat surface for sealing with adhesive and heat seals

Suppliers

Company
Product
Description
Supplier Links
2.2mL Square Well 'U' Bottom (Kingfisher Notches) - 2.2S96-013UKF - diaago
Danville, CA, United States
2.2mL Square Well 'U' Bottom (Kingfisher Notches)
2.2S96-013UKF
2.2mL Square Well 'U' Bottom (Kingfisher Notches) 2.2S96-013UKF
Developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. The plate has the added benefit of notches on the sidewall for compatibility with Kingfisher® platforms. This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers. Features • Manufactured in ISO Class 8 Cleanroom in Ireland • Alphanumeric well coding • High temperature and chemical resistance (-80°C to +121°C) • Autoclavable • RNase, DNase Free and Non-Pyrogenic • Stackable for use in plate & automation hotels • Stack Height for 2 plates 85.81mm • Available sterile or non-sterile • Flat surface for sealing with adhesive and heat seals

Developed to enable the base of the well to be in contact with heater-shaker blocks which improves the performance of the process. The plate has the added benefit of notches on the sidewall for compatibility with Kingfisher® platforms.

This plate is manufactured in Irish Life Sciences’ class 8 cleanrooms using a medical-grade polypropylene. This polypropylene helps achieve very low concentrations of extractable elements and has a temperature capability range of -80°C to +121°C. This plate has been developed precisely to conform to the footprint dimensions defined by SLAS/ANSI standards. This guarantees its compatibility with both manual and automated sample handling systems, readers, and microplate washers.

Features

• Manufactured in ISO Class 8 Cleanroom in Ireland
• Alphanumeric well coding
• High temperature and chemical resistance (-80°C to +121°C)
• Autoclavable
• RNase, DNase Free and Non-Pyrogenic
• Stackable for use in plate & automation hotels
• Stack Height for 2 plates 85.81mm
• Available sterile or non-sterile
• Flat surface for sealing with adhesive and heat seals

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 2.2S96-013UKF
Product Name 2.2mL Square Well 'U' Bottom (Kingfisher Notches)
Well Volume 2200 µl (0.1343 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

1.0ml 96 Round Well Round Bottom (Low Profile) - 1R96-304ULP - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 96
View Details
1.0ml 96 Square Well U Bottom - 1S96-306ULP - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 384
View Details