- Trained on our vast library of engineering resources.

diaago 4.6 ml 48 Square Deepwell Plate U Bottom 4.6S48-316U

Description
Maximum Volume of 4.6ml. High uniformity from well to well with raised rims for reliable and quick sealing. Features • Maximum Volume of 4.6ml • Square well with ‘U’ bottom. • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
4.6 ml 48 Square Deepwell Plate U Bottom - 4.6S48-316U - diaago
Danville, CA, United States
4.6 ml 48 Square Deepwell Plate U Bottom
4.6S48-316U
4.6 ml 48 Square Deepwell Plate U Bottom 4.6S48-316U
Maximum Volume of 4.6ml. High uniformity from well to well with raised rims for reliable and quick sealing. Features • Maximum Volume of 4.6ml • Square well with ‘U’ bottom. • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Maximum Volume of 4.6ml. High uniformity from well to well with raised rims for reliable and quick sealing.

Features

• Maximum Volume of 4.6ml
• Square well with ‘U’ bottom.
• High uniformity from well to well
• Raised well rims for reliable closing with heat sealing.
• Easy and reliable stacking
• Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
• Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
• Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
• Autoclavable (121 °C, 20 min)
• Available with barcode.

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 4.6S48-316U
Product Name 4.6 ml 48 Square Deepwell Plate U Bottom
Number of Wells 48
Unlock Full Specs
to access all available technical data

Similar Products

Cell Culture Microplates - Matrix 1536-Well Tissue Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 1536
View Details
10.0ml 24 Square Well V Bottom - 10S24-318V - diaago
Specs
Number of Wells 24
Well Volume 9999 µl (0.6102 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 1536
View Details
0.36ml 96 Round Wells V Bottom - R96-300V - diaago
Specs
Number of Wells 96
Well Volume 360 µl (0.0220 cubic inches)
View Details