diaago 96 Well PCR Plate, No Skirt, Clear, 0.2mL 229514

Description
This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination. Features Cytotoxicity - All material resins are qualified using USP and/or ISO 10993 standards for cytotoxicity and have been shown to be non toxic. Non-pyrogenic - Products have been validated to have less than 0.1 EU/mL. CELLTREAT Scientific Products controls materials used in manufacturing processes such that no known animal derivative components are used in the manufacture of its products. Quality Control Testing - Representative Samples have been selected and inspected according to ANSI/ASQ Z1.4 Sampling. Procedures and Tables for Inspection for Attributes. This lot has passed inspection.
Description
This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination. Features Cytotoxicity - All material resins are qualified using USP and/or ISO 10993 standards for cytotoxicity and have been shown to be non toxic. Non-pyrogenic - Products have been validated to have less than 0.1 EU/mL. CELLTREAT Scientific Products controls materials used in manufacturing processes such that no known animal derivative components are used in the manufacture of its products. Quality Control Testing - Representative Samples have been selected and inspected according to ANSI/ASQ Z1.4 Sampling. Procedures and Tables for Inspection for Attributes. This lot has passed inspection.

Suppliers

Company
Product
Description
Supplier Links
96 Well PCR Plate, No Skirt, Clear, 0.2mL - 229514 - diaago
Danville, CA, United States
96 Well PCR Plate, No Skirt, Clear, 0.2mL
229514
96 Well PCR Plate, No Skirt, Clear, 0.2mL 229514
This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination. Features Cytotoxicity - All material resins are qualified using USP and/or ISO 10993 standards for cytotoxicity and have been shown to be non toxic. Non-pyrogenic - Products have been validated to have less than 0.1 EU/mL. CELLTREAT Scientific Products controls materials used in manufacturing processes such that no known animal derivative components are used in the manufacture of its products. Quality Control Testing - Representative Samples have been selected and inspected according to ANSI/ASQ Z1.4 Sampling. Procedures and Tables for Inspection for Attributes. This lot has passed inspection.

This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination.

Features

  • Cytotoxicity - All material resins are qualified using USP and/or ISO 10993 standards for cytotoxicity and have been shown to be non toxic.
  • Non-pyrogenic - Products have been validated to have less than 0.1 EU/mL.
  • CELLTREAT Scientific Products controls materials used in manufacturing processes such that no known animal derivative components are used in the manufacture of its products.
  • Quality Control Testing - Representative Samples have been selected and inspected according to ANSI/ASQ Z1.4 Sampling. Procedures and Tables for Inspection for Attributes. This lot has passed inspection.
Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 229514
Product Name 96 Well PCR Plate, No Skirt, Clear, 0.2mL
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

2.2ml 96 Square Well Pyramid Bottom - 2.2S96-011V - diaago
Specs
Number of Wells 96
Well Volume 2200 µl (0.1343 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 384
View Details
96 Well PCR Plate, Half Skirt, Clear, 0.2mL - 229513 - diaago
Specs
Number of Wells 96
Well Volume 200 µl (0.0122 cubic inches)
View Details
Cell Culture Microplates - Matrix 1536-Well Tissue Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 1536
View Details