diaago 1.0ml 96 Square Well U Bottom 1S96-306ULP

Description
This 1.0ml deepwell plate from Irish Life Sciences has minimal remaining volume and high uniformity from well to well. Choice of raised well rims or no rims. Features • Working Volume of 1.0ml • Round well or Square well with ‘U’ bottom • Minimal remaining volume and high uniformity from well to well • Choice of Raised well rims or No-rim, smooth surface for reliable closing, even with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.
Description
This 1.0ml deepwell plate from Irish Life Sciences has minimal remaining volume and high uniformity from well to well. Choice of raised well rims or no rims. Features • Working Volume of 1.0ml • Round well or Square well with ‘U’ bottom • Minimal remaining volume and high uniformity from well to well • Choice of Raised well rims or No-rim, smooth surface for reliable closing, even with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
1.0ml 96 Square Well U Bottom - 1S96-306ULP - diaago
Danville, CA, United States
1.0ml 96 Square Well U Bottom
1S96-306ULP
1.0ml 96 Square Well U Bottom 1S96-306ULP
This 1.0ml deepwell plate from Irish Life Sciences has minimal remaining volume and high uniformity from well to well. Choice of raised well rims or no rims. Features • Working Volume of 1.0ml • Round well or Square well with ‘U’ bottom • Minimal remaining volume and high uniformity from well to well • Choice of Raised well rims or No-rim, smooth surface for reliable closing, even with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

This 1.0ml deepwell plate from Irish Life Sciences has minimal remaining volume and high uniformity from well to well. Choice of raised well rims or no rims.

Features

• Working Volume of 1.0ml
• Round well or Square well with ‘U’ bottom
• Minimal remaining volume and high uniformity from well to well
• Choice of Raised well rims or No-rim, smooth surface for reliable closing, even with heat sealing.
• Easy and reliable stacking
• Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
• Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
• Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
• Autoclavable (121 °C, 20 min)
• Available with barcode.

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 1S96-306ULP
Product Name 1.0ml 96 Square Well U Bottom
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

2.2mL Square Well 'U' Bottom (Kingfisher Notches) - 2.2S96-013UKF - diaago
Specs
Well Volume 2200 µl (0.1343 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polystyrene
Number of Wells 1536
View Details
1.0ml 96 Round Well U Bottom - 1R96-004U - diaago
Specs
Number of Wells 96
Well Volume 1000 µl (0.0610 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 96
View Details