diaago 2.2ml 96 Square Well Pyramid Bottom 2.2S96-011V

Description
Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well. Raised well rims for reliable sealing. Features • Maximum Volume of 2.2ml • Square well with ‘V’ bottom for maximum liquid extraction. • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.
Description
Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well. Raised well rims for reliable sealing. Features • Maximum Volume of 2.2ml • Square well with ‘V’ bottom for maximum liquid extraction. • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Suppliers

Company
Product
Description
Supplier Links
2.2ml 96 Square Well Pyramid Bottom - 2.2S96-011V - diaago
Danville, CA, United States
2.2ml 96 Square Well Pyramid Bottom
2.2S96-011V
2.2ml 96 Square Well Pyramid Bottom 2.2S96-011V
Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well. Raised well rims for reliable sealing. Features • Maximum Volume of 2.2ml • Square well with ‘V’ bottom for maximum liquid extraction. • High uniformity from well to well • Raised well rims for reliable closing with heat sealing. • Easy and reliable stacking • Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality • Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays • Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes • Autoclavable (121 °C, 20 min) • Available with barcode.

Square well with ‘V’ bottom for maximum liquid extraction. High uniformity from well to well. Raised well rims for reliable sealing.

Features

• Maximum Volume of 2.2ml
• Square well with ‘V’ bottom for maximum liquid extraction.
• High uniformity from well to well
• Raised well rims for reliable closing with heat sealing.
• Easy and reliable stacking
• Good centrifugation stability up to 4,000 × g for faster protocols and improved sample quality
• Manufactured under DNase/ RNase free environment without slip agents, plasticizers or biocides – Materials which could have a negative effect on bioassays
• Pure, virgin polypropylene guarantees good extractible performance, high resistance to chemicals, good mechanical stress and working with temperature extremes
• Autoclavable (121 °C, 20 min)
• Available with barcode.

Supplier's Site

Technical Specifications

  diaago
Product Category Microplates
Product Number 2.2S96-011V
Product Name 2.2ml 96 Square Well Pyramid Bottom
Number of Wells 96
Unlock Full Specs
to access all available technical data

Similar Products

2.2ml 96 Square Wells Round Bottom - 2.2S96-013 - diaago
Specs
Number of Wells 96
Well Volume 2200 µl (0.1343 cubic inches)
View Details
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Construction Material Polypropylene
Number of Wells 384
View Details
4.6 ml 48 Square Deepwell Plate U Bottom - 4.6S48-316U - diaago
Specs
Number of Wells 48
Well Volume 4600 µl (0.2807 cubic inches)
View Details
Cell Culture Microplates - Matrix 1536-Well Tissue Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Number of Wells 1536
View Details