Computer Network Accessories, Inc. Probe Battery Tester 603515

Description
Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA Dimensions: 3.9" x 2.5" x 1.3"
Description
Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA Dimensions: 3.9" x 2.5" x 1.3"

Suppliers

Company
Product
Description
Supplier Links
Probe Battery Tester - 603515 - Computer Network Accessories, Inc.
Dayton, OH, USA
Probe Battery Tester
603515
Probe Battery Tester 603515
Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA Dimensions: 3.9" x 2.5" x 1.3"

Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries.

  • Battery types:
    • Button cells: 1.5V/1mA
    • AA and N: 1.5V/50mA
    • C and D: 1.5V/150mA
    • Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA
  • Dimensions: 3.9" x 2.5" x 1.3"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Test Probes
Product Number 603515
Product Name Probe Battery Tester
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.030″ Dia. Socket to Alligator Clip , 22 AWG PVC Test Lead - 9868 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details