Computer Network Accessories, Inc. Digital Clamp Meter w/ Temperature Probe 603579

Description
Digital clamp meter with temperature probe. Features: LCD display with automatic polarity indication Data-hold function DC voltage: 1,000V max. AC voltage: 750V max. AC current: 1,000A max. 2" max. diameter for conductor Resistance measurements: 2M Ohms max. Frequency measurements: 20KHz max. Temperature measurements: 32 degrees F to 1,382 degrees F Diode test, continuity test and backlight K-type thermocouple measuring range: -4 degrees F to 1,382 degrees F Specifications: DC voltage: 2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 1.0% for 1000V range) Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 200/750V Basic accuracy: +/- 1% Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 750V AC current: 200/1,000A Basic accuracy: +/- 2% Overload protection: 1,200A for max. 60 seconds Resistance: 200//20K/2M Basic accuracy: +/- 1.5% (+/- 1.0% for 200 range) Frequency: 2K/20K Basic accuracy: +/- 1.5% (+/- 2.0% for 2k range) Temperature: 32 degrees F to 1,382 degrees F Basic accuracy: +/- 1.0% (+/- 2.0% for 752 degrees F to 1,382 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 11.1" x 4.1" x 1.9" Weight: 17.6 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, thermocouple, battery, gift box Auto power-off: No
Description
Digital clamp meter with temperature probe. Features: LCD display with automatic polarity indication Data-hold function DC voltage: 1,000V max. AC voltage: 750V max. AC current: 1,000A max. 2" max. diameter for conductor Resistance measurements: 2M Ohms max. Frequency measurements: 20KHz max. Temperature measurements: 32 degrees F to 1,382 degrees F Diode test, continuity test and backlight K-type thermocouple measuring range: -4 degrees F to 1,382 degrees F Specifications: DC voltage: 2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 1.0% for 1000V range) Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 200/750V Basic accuracy: +/- 1% Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 750V AC current: 200/1,000A Basic accuracy: +/- 2% Overload protection: 1,200A for max. 60 seconds Resistance: 200//20K/2M Basic accuracy: +/- 1.5% (+/- 1.0% for 200 range) Frequency: 2K/20K Basic accuracy: +/- 1.5% (+/- 2.0% for 2k range) Temperature: 32 degrees F to 1,382 degrees F Basic accuracy: +/- 1.0% (+/- 2.0% for 752 degrees F to 1,382 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 11.1" x 4.1" x 1.9" Weight: 17.6 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, thermocouple, battery, gift box Auto power-off: No

Suppliers

Company
Product
Description
Supplier Links
Digital Clamp Meter w/ Temperature Probe - 603579 - Computer Network Accessories, Inc.
Dayton, OH, USA
Digital Clamp Meter w/ Temperature Probe
603579
Digital Clamp Meter w/ Temperature Probe 603579
Digital clamp meter with temperature probe. Features: LCD display with automatic polarity indication Data-hold function DC voltage: 1,000V max. AC voltage: 750V max. AC current: 1,000A max. 2" max. diameter for conductor Resistance measurements: 2M Ohms max. Frequency measurements: 20KHz max. Temperature measurements: 32 degrees F to 1,382 degrees F Diode test, continuity test and backlight K-type thermocouple measuring range: -4 degrees F to 1,382 degrees F Specifications: DC voltage: 2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 1.0% for 1000V range) Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 200/750V Basic accuracy: +/- 1% Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 750V AC current: 200/1,000A Basic accuracy: +/- 2% Overload protection: 1,200A for max. 60 seconds Resistance: 200//20K/2M Basic accuracy: +/- 1.5% (+/- 1.0% for 200 range) Frequency: 2K/20K Basic accuracy: +/- 1.5% (+/- 2.0% for 2k range) Temperature: 32 degrees F to 1,382 degrees F Basic accuracy: +/- 1.0% (+/- 2.0% for 752 degrees F to 1,382 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 11.1" x 4.1" x 1.9" Weight: 17.6 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, thermocouple, battery, gift box Auto power-off: No

Digital clamp meter with temperature probe.

  • Features:
    • LCD display with automatic polarity indication
    • Data-hold function
    • DC voltage: 1,000V max.
    • AC voltage: 750V max.
    • AC current: 1,000A max.
    • 2" max. diameter for conductor
    • Resistance measurements: 2M Ohms max.
    • Frequency measurements: 20KHz max.
    • Temperature measurements: 32 degrees F to 1,382 degrees F
    • Diode test, continuity test and backlight
    • K-type thermocouple measuring range: -4 degrees F to 1,382 degrees F
  • Specifications:
    • DC voltage: 2/20/200/1,000V
      • Basic accuracy: +/- 0.5% (+/- 1.0% for 1000V range)
      • Input impedance: 10M Ohms
      • Max. input: 1,000V
    • AC voltage: 200/750V
      • Basic accuracy: +/- 1%
      • Input impedance: 10M Ohms
      • Frequency range: 40-400Hz
      • Max. input: 750V
    • AC current: 200/1,000A
      • Basic accuracy: +/- 2%
      • Overload protection: 1,200A for max. 60 seconds
    • Resistance: 200//20K/2M
      • Basic accuracy: +/- 1.5% (+/- 1.0% for 200 range)
    • Frequency: 2K/20K
      • Basic accuracy: +/- 1.5% (+/- 2.0% for 2k range)
    • Temperature: 32 degrees F to 1,382 degrees F
      • Basic accuracy: +/- 1.0% (+/- 2.0% for 752 degrees F to 1,382 degrees F)
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 1,999
    • Ranging mode: Manual
    • Data-hold: Yes
    • Backlight: Yes
    • Dimensions: 11.1" x 4.1" x 1.9"
    • Weight: 17.6 oz
    • Power supply: 9V E-Block battery (included)
    • Accessories: Manual, test leads, thermocouple, battery, gift box
    • Auto power-off: No
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Test Probes
Product Number 603579
Product Name Digital Clamp Meter w/ Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 601XL1-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details