Computer Network Accessories, Inc. Test Lead Set w/ Banana Plugs & Booted Alligator Plugs 603554

Description
Test lead set with banana plugs and booted alligator plugs. Ratings: 0.5A Cable length: 35.4" Cable diameter: 0.11" Wire: 16 x 0.0039"
Description
Test lead set with banana plugs and booted alligator plugs. Ratings: 0.5A Cable length: 35.4" Cable diameter: 0.11" Wire: 16 x 0.0039"

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set w/ Banana Plugs & Booted Alligator Plugs - 603554 - Computer Network Accessories, Inc.
Dayton, OH, USA
Test Lead Set w/ Banana Plugs & Booted Alligator Plugs
603554
Test Lead Set w/ Banana Plugs & Booted Alligator Plugs 603554
Test lead set with banana plugs and booted alligator plugs. Ratings: 0.5A Cable length: 35.4" Cable diameter: 0.11" Wire: 16 x 0.0039"

Test lead set with banana plugs and booted alligator plugs.

  • Ratings: 0.5A
  • Cable length: 35.4"
  • Cable diameter: 0.11"
  • Wire: 16 x 0.0039"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Test Probes
Product Number 603554
Product Name Test Lead Set w/ Banana Plugs & Booted Alligator Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details