Computer Network Accessories, Inc. 10 Wire Set w/ Booted Alligator Clips 603472

Description
10 wire set with booted alligator clips. Cable length: 21.6" Booted alligator clips: 1.3" Cable size: 10 x 0.0004" (Outer: 0.71") Colors: (2) Black, (2) Red, (2) White, (2) Green and (2) Yellow
Description
10 wire set with booted alligator clips. Cable length: 21.6" Booted alligator clips: 1.3" Cable size: 10 x 0.0004" (Outer: 0.71") Colors: (2) Black, (2) Red, (2) White, (2) Green and (2) Yellow

Suppliers

Company
Product
Description
Supplier Links
10 Wire Set w/ Booted Alligator Clips - 603472 - Computer Network Accessories, Inc.
Dayton, OH, USA
10 Wire Set w/ Booted Alligator Clips
603472
10 Wire Set w/ Booted Alligator Clips 603472
10 wire set with booted alligator clips. Cable length: 21.6" Booted alligator clips: 1.3" Cable size: 10 x 0.0004" (Outer: 0.71") Colors: (2) Black, (2) Red, (2) White, (2) Green and (2) Yellow

10 wire set with booted alligator clips.

  • Cable length: 21.6"
  • Booted alligator clips: 1.3"
  • Cable size: 10 x 0.0004" (Outer: 0.71")
  • Colors: (2) Black, (2) Red, (2) White, (2) Green and (2) Yellow
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Test Probes
Product Number 603472
Product Name 10 Wire Set w/ Booted Alligator Clips
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XP Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XP - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details