ITW Switches USA Series 65 65-301000

Description
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available
Datasheet
Description
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 65 - 65-301000 - ITW Switches USA
Buffalo Grove, IL, USA
Series 65
65-301000
Series 65 65-301000
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available

SEALED 10 AMP SUB-MINIATURE SWITCHES
These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications.
KEY FEATURES:
• Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3
• Gold contacts
• Variety of actuators available
• Solder terminals standard or wire
leads available
• Temperature rating: -55°C to +85°C (-65°F to +185°F
• MIL-PRF-8805 QPL listed switches
available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
65-301000
Basic / Snap Action Switches 65-301000
Basic / Snap Action Switches SEALED 10AMP SUBMINI SW/ROLLER LEVER

Basic / Snap Action Switches SEALED 10AMP SUBMINI SW/ROLLER LEVER

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 65-301000 65-301000
Product Name Series 65 Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Base Material Metal
Features Weather Resistant or Waterproof
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1024238 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - SW511-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details